Capital Lighting, Inc. P3430-33 Flush Mounts-Bowl Style 709070

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Close To Ceiling UPC: 785247132270 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Close To Ceiling UPC: 785247132270 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3430-33 Flush Mounts-Bowl Style - 709070 - Capital Lighting, Inc.
Columbus, OH, USA
P3430-33 Flush Mounts-Bowl Style
709070
P3430-33 Flush Mounts-Bowl Style 709070
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Close To Ceiling UPC: 785247132270 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cobblestone
Product Name: Three Light Close To Ceiling
UPC: 785247132270
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709070
Product Name P3430-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details