Capital Lighting, Inc. P3473-20 Semi-Flush Mts.-Bowl Style 709060

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247136742 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247136742 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3473-20 Semi-Flush Mts.-Bowl Style - 709060 - Capital Lighting, Inc.
Columbus, OH, USA
P3473-20 Semi-Flush Mts.-Bowl Style
709060
P3473-20 Semi-Flush Mts.-Bowl Style 709060
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Close To Ceiling UPC: 785247136742 Category: Close To Ceiling Glass: Etched Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Close To Ceiling
UPC: 785247136742
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709060
Product Name P3473-20 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details