Capital Lighting, Inc. P3477-33 Flush Mounts-Bowl Style 709031

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Close To Ceiling UPC: 785247134823 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Close To Ceiling UPC: 785247134823 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3477-33 Flush Mounts-Bowl Style - 709031 - Capital Lighting, Inc.
Columbus, OH, USA
P3477-33 Flush Mounts-Bowl Style
709031
P3477-33 Flush Mounts-Bowl Style 709031
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Three Light Close To Ceiling UPC: 785247134823 Category: Close To Ceiling Glass: Etched Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cobblestone
Product Name: Three Light Close To Ceiling
UPC: 785247134823
Category: Close To Ceiling
Glass: Etched
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709031
Product Name P3477-33 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details