Capital Lighting, Inc. P3749-02 Large Chandeliers-Candle 709011

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 54.00 Length 54.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Golden Brandy Product Name: 12 Light Foyer UPC: 785247135493 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 54.00 Length 54.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Golden Brandy Product Name: 12 Light Foyer UPC: 785247135493 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3749-02 Large Chandeliers-Candle - 709011 - Capital Lighting, Inc.
Columbus, OH, USA
P3749-02 Large Chandeliers-Candle
709011
P3749-02 Large Chandeliers-Candle 709011
PRODUCT DETAILS / SPECS Width/Dia: 34.75 Height: 54.00 Length 54.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Golden Brandy Product Name: 12 Light Foyer UPC: 785247135493 Category: Hall & Foyer Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 34.75
Height: 54.00
Length 54.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Golden Brandy
Product Name: 12 Light Foyer
UPC: 785247135493
Category: Hall & Foyer
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709011
Product Name P3749-02 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details