Capital Lighting, Inc. 60-653 Mini Pendants-Cable 708988

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.50 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606533 Category: Pendants Glass: Butterscotch Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.50 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606533 Category: Pendants Glass: Butterscotch Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-653 Mini Pendants-Cable - 708988 - Capital Lighting, Inc.
Columbus, OH, USA
60-653 Mini Pendants-Cable
708988
60-653 Mini Pendants-Cable 708988
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 5.50 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606533 Category: Pendants Glass: Butterscotch Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 5.50
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923606533
Category: Pendants
Glass: Butterscotch
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708988
Product Name 60-653 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details