Capital Lighting, Inc. 60-153 Mini Pendants-Rod 708957

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Mini Pendant UPC: 045923601538 Category: Mini Pendants Glass: Gold Washed alabaster swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Mini Pendant UPC: 045923601538 Category: Mini Pendants Glass: Gold Washed alabaster swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-153 Mini Pendants-Rod - 708957 - Capital Lighting, Inc.
Columbus, OH, USA
60-153 Mini Pendants-Rod
708957
60-153 Mini Pendants-Rod 708957
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Mini Pendant UPC: 045923601538 Category: Mini Pendants Glass: Gold Washed alabaster swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Product Name: One Light Mini Pendant
UPC: 045923601538
Category: Mini Pendants
Glass: Gold Washed alabaster swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708957
Product Name 60-153 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details