Capital Lighting, Inc. 60-154 Sconces-Single Glass 708922

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Vanity UPC: 045923601545 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Vanity UPC: 045923601545 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-154 Sconces-Single Glass - 708922 - Capital Lighting, Inc.
Columbus, OH, USA
60-154 Sconces-Single Glass
708922
60-154 Sconces-Single Glass 708922
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Black Product Name: One Light Vanity UPC: 045923601545 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Black
Product Name: One Light Vanity
UPC: 045923601545
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708922
Product Name 60-154 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details