Capital Lighting, Inc. 60-049 Sconces-Single Candle 708918

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 13.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Sconce UPC: 045923600494 Category: Sconces Glass: Linen Waffle shades Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 13.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Sconce UPC: 045923600494 Category: Sconces Glass: Linen Waffle shades Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-049 Sconces-Single Candle - 708918 - Capital Lighting, Inc.
Columbus, OH, USA
60-049 Sconces-Single Candle
708918
60-049 Sconces-Single Candle 708918
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 13.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Sconce UPC: 045923600494 Category: Sconces Glass: Linen Waffle shades Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 13.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Sconce
UPC: 045923600494
Category: Sconces
Glass: Linen Waffle shades
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708918
Product Name 60-049 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details