Capital Lighting, Inc. 60-048 Bathroom Fixtures-Four Lights 708915

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7.25 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Vanity UPC: 045923600487 Category: Vanity Glass: Tuscan Suede Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7.25 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Vanity UPC: 045923600487 Category: Vanity Glass: Tuscan Suede Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-048 Bathroom Fixtures-Four Lights - 708915 - Capital Lighting, Inc.
Columbus, OH, USA
60-048 Bathroom Fixtures-Four Lights
708915
60-048 Bathroom Fixtures-Four Lights 708915
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 9.00 Extension: 7.25 Bulb Type: G16.5 Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Vanity UPC: 045923600487 Category: Vanity Glass: Tuscan Suede Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 9.00
Extension: 7.25
Bulb
Type: G16.5
Qty: 4
Wattage: 60
Finish: Old Bronze
Product Name: Four Light Vanity
UPC: 045923600487
Category: Vanity
Glass: Tuscan Suede
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708915
Product Name 60-048 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details