Capital Lighting, Inc. 60-047 Bathroom Fixtures-Three Lights 708912

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 8 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Vanity UPC: 045923600470 Category: Vanity Glass: Tuscan Suede Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 8 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Vanity UPC: 045923600470 Category: Vanity Glass: Tuscan Suede Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-047 Bathroom Fixtures-Three Lights - 708912 - Capital Lighting, Inc.
Columbus, OH, USA
60-047 Bathroom Fixtures-Three Lights
708912
60-047 Bathroom Fixtures-Three Lights 708912
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Extension: 8 Bulb Type: G16.5 Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Vanity UPC: 045923600470 Category: Vanity Glass: Tuscan Suede Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Extension: 8
Bulb
Type: G16.5
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Vanity
UPC: 045923600470
Category: Vanity
Glass: Tuscan Suede
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708912
Product Name 60-047 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details