Capital Lighting, Inc. 60-045 Sconces-Single Glass 708911

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Vanity UPC: 045923600456 Category: Vanity Glass: Tuscan Suede Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Vanity UPC: 045923600456 Category: Vanity Glass: Tuscan Suede Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-045 Sconces-Single Glass - 708911 - Capital Lighting, Inc.
Columbus, OH, USA
60-045 Sconces-Single Glass
708911
60-045 Sconces-Single Glass 708911
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Vanity UPC: 045923600456 Category: Vanity Glass: Tuscan Suede Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Vanity
UPC: 045923600456
Category: Vanity
Glass: Tuscan Suede
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708911
Product Name 60-045 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details