Capital Lighting, Inc. 60-421 Mini Pendants-Rod 708901

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dorado Bronze Product Name: One Light Mini Pendant UPC: 045923604218 Category: Mini Pendants Glass: Sepia Colored Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dorado Bronze Product Name: One Light Mini Pendant UPC: 045923604218 Category: Mini Pendants Glass: Sepia Colored Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-421 Mini Pendants-Rod - 708901 - Capital Lighting, Inc.
Columbus, OH, USA
60-421 Mini Pendants-Rod
708901
60-421 Mini Pendants-Rod 708901
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 42.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dorado Bronze Product Name: One Light Mini Pendant UPC: 045923604218 Category: Mini Pendants Glass: Sepia Colored Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 42.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dorado Bronze
Product Name: One Light Mini Pendant
UPC: 045923604218
Category: Mini Pendants
Glass: Sepia Colored
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708901
Product Name 60-421 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details