Capital Lighting, Inc. 60-474 Bathroom Fixtures-Four Lights 708900

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dorado Bronze Product Name: Four Light Vanity UPC: 045923604744 Category: Vanity Glass: Sepia Colored Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dorado Bronze Product Name: Four Light Vanity UPC: 045923604744 Category: Vanity Glass: Sepia Colored Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-474 Bathroom Fixtures-Four Lights - 708900 - Capital Lighting, Inc.
Columbus, OH, USA
60-474 Bathroom Fixtures-Four Lights
708900
60-474 Bathroom Fixtures-Four Lights 708900
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dorado Bronze Product Name: Four Light Vanity UPC: 045923604744 Category: Vanity Glass: Sepia Colored Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dorado Bronze
Product Name: Four Light Vanity
UPC: 045923604744
Category: Vanity
Glass: Sepia Colored
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708900
Product Name 60-474 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details