Capital Lighting, Inc. 60-650 Mini Pendants-Cable 708797

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606502 Category: Pendants Glass: Butterscotch Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606502 Category: Pendants Glass: Butterscotch Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-650 Mini Pendants-Cable - 708797 - Capital Lighting, Inc.
Columbus, OH, USA
60-650 Mini Pendants-Cable
708797
60-650 Mini Pendants-Cable 708797
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606502 Category: Pendants Glass: Butterscotch Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.25
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923606502
Category: Pendants
Glass: Butterscotch
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708797
Product Name 60-650 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details