Capital Lighting, Inc. 60-355 Bathroom Fixtures-Four Lights 708781

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured White Product Name: Four Light Vanity UPC: 045923603556 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured White Product Name: Four Light Vanity UPC: 045923603556 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-355 Bathroom Fixtures-Four Lights - 708781 - Capital Lighting, Inc.
Columbus, OH, USA
60-355 Bathroom Fixtures-Four Lights
708781
60-355 Bathroom Fixtures-Four Lights 708781
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Textured White Product Name: Four Light Vanity UPC: 045923603556 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Textured White
Product Name: Four Light Vanity
UPC: 045923603556
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708781
Product Name 60-355 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details