Capital Lighting, Inc. 60-441 Flush Mounts-Bowl Style 708704

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923604416 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923604416 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-441 Flush Mounts-Bowl Style - 708704 - Capital Lighting, Inc.
Columbus, OH, USA
60-441 Flush Mounts-Bowl Style
708704
60-441 Flush Mounts-Bowl Style 708704
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: T2 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923604416 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: T2
Qty: 2
Wattage: 13
Finish: Polished Brass
Product Name: Two Light Flush Mount
UPC: 045923604416
Category: Flush Mounts
Glass: Frosted Melon
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708704
Product Name 60-441 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details