Capital Lighting, Inc. 60-445 Flush Mounts-Bowl Style 708701

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: FL Quad G24 q-2 Qty: 3 Wattage: 18 Finish: White Product Name: Three Light Flush Mount UPC: 045923604454 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: FL Quad G24 q-2 Qty: 3 Wattage: 18 Finish: White Product Name: Three Light Flush Mount UPC: 045923604454 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-445 Flush Mounts-Bowl Style - 708701 - Capital Lighting, Inc.
Columbus, OH, USA
60-445 Flush Mounts-Bowl Style
708701
60-445 Flush Mounts-Bowl Style 708701
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: FL Quad G24 q-2 Qty: 3 Wattage: 18 Finish: White Product Name: Three Light Flush Mount UPC: 045923604454 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: FL Quad G24 q-2
Qty: 3
Wattage: 18
Finish: White
Product Name: Three Light Flush Mount
UPC: 045923604454
Category: Flush Mounts
Glass: Frosted Melon
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708701
Product Name 60-445 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details