Capital Lighting, Inc. 60-447 Flush Mounts-Bowl Style 708700

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Quad G24q-1 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604478 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Quad G24q-1 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604478 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-447 Flush Mounts-Bowl Style - 708700 - Capital Lighting, Inc.
Columbus, OH, USA
60-447 Flush Mounts-Bowl Style
708700
60-447 Flush Mounts-Bowl Style 708700
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Quad G24q-1 Qty: 2 Wattage: 18 Finish: Brushed Nickel Product Name: Two Light Flush Mount UPC: 045923604478 Category: Flush Mounts Glass: Frosted Melon Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Quad G24q-1
Qty: 2
Wattage: 18
Finish: Brushed Nickel
Product Name: Two Light Flush Mount
UPC: 045923604478
Category: Flush Mounts
Glass: Frosted Melon
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708700
Product Name 60-447 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details