Capital Lighting, Inc. 60-057 Semi-Flush Mts.-Bowl Style 708662

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Product Name: Two Light Semi-Flush UPC: 045923600579 Category: Semi-Flush Glass: Champagne Linen Washed Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Product Name: Two Light Semi-Flush UPC: 045923600579 Category: Semi-Flush Glass: Champagne Linen Washed Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-057 Semi-Flush Mts.-Bowl Style - 708662 - Capital Lighting, Inc.
Columbus, OH, USA
60-057 Semi-Flush Mts.-Bowl Style
708662
60-057 Semi-Flush Mts.-Bowl Style 708662
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Copper Bronze Product Name: Two Light Semi-Flush UPC: 045923600579 Category: Semi-Flush Glass: Champagne Linen Washed Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Copper Bronze
Product Name: Two Light Semi-Flush
UPC: 045923600579
Category: Semi-Flush
Glass: Champagne Linen Washed
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708662
Product Name 60-057 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details