Capital Lighting, Inc. 60-335 Bathroom Fixtures-Five+Lights 708498

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Textured White Product Name: Five Light Vanity UPC: 045923603358 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Textured White Product Name: Five Light Vanity UPC: 045923603358 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-335 Bathroom Fixtures-Five+Lights - 708498 - Capital Lighting, Inc.
Columbus, OH, USA
60-335 Bathroom Fixtures-Five+Lights
708498
60-335 Bathroom Fixtures-Five+Lights 708498
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Textured White Product Name: Five Light Vanity UPC: 045923603358 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Textured White
Product Name: Five Light Vanity
UPC: 045923603358
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708498
Product Name 60-335 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details