Capital Lighting, Inc. 60-318 Bathroom Fixtures-Four Lights 708491

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923603181 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923603181 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-318 Bathroom Fixtures-Four Lights - 708491 - Capital Lighting, Inc.
Columbus, OH, USA
60-318 Bathroom Fixtures-Four Lights
708491
60-318 Bathroom Fixtures-Four Lights 708491
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923603181 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Product Name: Four Light Vanity
UPC: 045923603181
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708491
Product Name 60-318 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details