Capital Lighting, Inc. 60-330 Bathroom Fixtures-Four Lights 708477

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Product Name: Four Light Vanity UPC: 045923603303 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Product Name: Four Light Vanity UPC: 045923603303 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-330 Bathroom Fixtures-Four Lights - 708477 - Capital Lighting, Inc.
Columbus, OH, USA
60-330 Bathroom Fixtures-Four Lights
708477
60-330 Bathroom Fixtures-Four Lights 708477
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Brass Product Name: Four Light Vanity UPC: 045923603303 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Brass
Product Name: Four Light Vanity
UPC: 045923603303
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708477
Product Name 60-330 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details