Capital Lighting, Inc. 60-891 Exterior -Wall Mount 708462

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.75 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Wall Lantern UPC: 045923608919 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.75 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Wall Lantern UPC: 045923608919 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
60-891 Exterior -Wall Mount - 708462 - Capital Lighting, Inc.
Columbus, OH, USA
60-891 Exterior -Wall Mount
708462
60-891 Exterior -Wall Mount 708462
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.75 Extension: 11.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: White Product Name: Three Light Wall Lantern UPC: 045923608919 Category: Wall Lanterns Glass: Clear Beveled Safety Listing: Wet Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.75
Extension: 11.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: White
Product Name: Three Light Wall Lantern
UPC: 045923608919
Category: Wall Lanterns
Glass: Clear Beveled
Safety Listing: Wet
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708462
Product Name 60-891 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details