Capital Lighting, Inc. 60-997 Exterior -Wall Mount 708445

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923609978 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 11.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923609978 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 11.25

Suppliers

Company
Product
Description
Supplier Links
60-997 Exterior -Wall Mount - 708445 - Capital Lighting, Inc.
Columbus, OH, USA
60-997 Exterior -Wall Mount
708445
60-997 Exterior -Wall Mount 708445
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.00 Extension: 11.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923609978 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 11.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 11.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Penny Bronze
Product Name: Two Light Wall Lantern
UPC: 045923609978
Category: Wall Lanterns
Glass: Clear Water
Safety Listing: Wet
Top to outlet: 11.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708445
Product Name 60-997 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details