Capital Lighting, Inc. 60-972 Exterior -Wall Mount 708440

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 20.25 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923609725 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 20.25 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923609725 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
60-972 Exterior -Wall Mount - 708440 - Capital Lighting, Inc.
Columbus, OH, USA
60-972 Exterior -Wall Mount
708440
60-972 Exterior -Wall Mount 708440
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 20.25 Extension: 10.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Penny Bronze Product Name: Two Light Wall Lantern UPC: 045923609725 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 20.25
Extension: 10.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Penny Bronze
Product Name: Two Light Wall Lantern
UPC: 045923609725
Category: Wall Lanterns
Glass: Clear Water
Safety Listing: Wet
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708440
Product Name 60-972 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details