Capital Lighting, Inc. Foyer/Hall Lanterns-Open Frame 708321

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cape Coral Product Name: Three Light Pendant UPC: 842639003799 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cape Coral Product Name: Three Light Pendant UPC: 842639003799 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Foyer/Hall Lanterns-Open Frame - 708321 - Capital Lighting, Inc.
Columbus, OH, USA
Foyer/Hall Lanterns-Open Frame
708321
Foyer/Hall Lanterns-Open Frame 708321
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cape Coral Product Name: Three Light Pendant UPC: 842639003799 Category: Pendant Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cape Coral
Product Name: Three Light Pendant
UPC: 842639003799
Category: Pendant
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708321
Product Name Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details