Capital Lighting, Inc. Mid. Chandeliers-Glass Up 708317

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Chandelier UPC: 842639004451 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Chandelier UPC: 842639004451 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Glass Up - 708317 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Glass Up
708317
Mid. Chandeliers-Glass Up 708317
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Product Name: Three Light Chandelier UPC: 842639004451 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black
Product Name: Three Light Chandelier
UPC: 842639004451
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708317
Product Name Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details