Capital Lighting, Inc. Mid. Chandeliers-Candle 708310

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Cape Coral Product Name: Five Light Chandelier UPC: 842639004116 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Cape Coral Product Name: Five Light Chandelier UPC: 842639004116 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 708310 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
708310
Mid. Chandeliers-Candle 708310
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Cape Coral Product Name: Five Light Chandelier UPC: 842639004116 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 24.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Cape Coral
Product Name: Five Light Chandelier
UPC: 842639004116
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708310
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details