Capital Lighting, Inc. Mid. Chandeliers-Candle 708309

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Chandelier UPC: 842639004093 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Chandelier UPC: 842639004093 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 708309 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
708309
Mid. Chandeliers-Candle 708309
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Chandelier UPC: 842639004093 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Chandelier
UPC: 842639004093
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708309
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details