Capital Lighting, Inc. Mid. Chandeliers-Candle 708306

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Qty: 9 Wattage: 60 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639004161 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Qty: 9 Wattage: 60 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639004161 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
Mid. Chandeliers-Candle - 708306 - Capital Lighting, Inc.
Columbus, OH, USA
Mid. Chandeliers-Candle
708306
Mid. Chandeliers-Candle 708306
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Qty: 9 Wattage: 60 Finish: Burnished Gold Product Name: Nine Light Chandelier UPC: 842639004161 Category: Chandelier Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 5` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.50
Bulb
Qty: 9
Wattage: 60
Finish: Burnished Gold
Product Name: Nine Light Chandelier
UPC: 842639004161
Category: Chandelier
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 5`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708306
Product Name Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details