Capital Lighting, Inc. OL1905BK Exterior -Wall Mount 708266

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 37.25 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 30.58 Product Name: Four Light Wall Lantern UPC: 014817290530 Category: Outdoor Glass: Clear, Bent and Beveled Shipped Via: Truck Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 37.25 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 30.58 Product Name: Four Light Wall Lantern UPC: 014817290530 Category: Outdoor Glass: Clear, Bent and Beveled Shipped Via: Truck Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
OL1905BK Exterior -Wall Mount - 708266 - Capital Lighting, Inc.
Columbus, OH, USA
OL1905BK Exterior -Wall Mount
708266
OL1905BK Exterior -Wall Mount 708266
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 37.25 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 30.58 Product Name: Four Light Wall Lantern UPC: 014817290530 Category: Outdoor Glass: Clear, Bent and Beveled Shipped Via: Truck Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 37.25
Extension: 15
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 30.58
Product Name: Four Light Wall Lantern
UPC: 014817290530
Category: Outdoor
Glass: Clear, Bent and Beveled
Shipped Via: Truck
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708266
Product Name OL1905BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details