PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 8.75
Length 8.75
Extension: 6.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Bath Bar
UPC: 46335919778
Category: Bath/Vanity/Wall Sconces
Glass: Clear and Etched
Shipped Via: UPS
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 708227 |
| Product Name | 6454-CH Bathroom Fixtures-Four Lights |
| Application | Residential |