Capital Lighting, Inc. 30724-MP Exterior -Hanging 708218

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Patina Product Name: Four Light Flush Mount UPC: 46335885608 Category: Flushmount Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Patina Product Name: Four Light Flush Mount UPC: 46335885608 Category: Flushmount Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
30724-MP Exterior -Hanging - 708218 - Capital Lighting, Inc.
Columbus, OH, USA
30724-MP Exterior -Hanging
708218
30724-MP Exterior -Hanging 708218
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Patina Product Name: Four Light Flush Mount UPC: 46335885608 Category: Flushmount Glass: Amber Patina Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mediterranean Patina
Product Name: Four Light Flush Mount
UPC: 46335885608
Category: Flushmount
Glass: Amber Patina
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708218
Product Name 30724-MP Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details