Capital Lighting, Inc. 6452-CH Bathroom Fixtures-Two Lights 708208

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Bar UPC: 46335886766 Category: Bath/Vanity/Wall Sconces Glass: Clear and Etched Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Bar UPC: 46335886766 Category: Bath/Vanity/Wall Sconces Glass: Clear and Etched Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6452-CH Bathroom Fixtures-Two Lights - 708208 - Capital Lighting, Inc.
Columbus, OH, USA
6452-CH Bathroom Fixtures-Two Lights
708208
6452-CH Bathroom Fixtures-Two Lights 708208
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 8.75 Length 8.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Bath Bar UPC: 46335886766 Category: Bath/Vanity/Wall Sconces Glass: Clear and Etched Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 8.75
Length 8.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Bath Bar
UPC: 46335886766
Category: Bath/Vanity/Wall Sconces
Glass: Clear and Etched
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708208
Product Name 6452-CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details