Capital Lighting, Inc. Semi-Flush Mts.-Bowl Style 708175

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Mist Product Name: Two Light Semi-Flush UPC: 842639006011 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Mist Product Name: Two Light Semi-Flush UPC: 842639006011 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
Semi-Flush Mts.-Bowl Style - 708175 - Capital Lighting, Inc.
Columbus, OH, USA
Semi-Flush Mts.-Bowl Style
708175
Semi-Flush Mts.-Bowl Style 708175
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Silver Mist Product Name: Two Light Semi-Flush UPC: 842639006011 Category: Semi-Flush Glass: Florentine Scavo Shipped Via: UPS Safety Rating: UL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Silver Mist
Product Name: Two Light Semi-Flush
UPC: 842639006011
Category: Semi-Flush
Glass: Florentine Scavo
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708175
Product Name Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details