Capital Lighting, Inc. Island/Pool Table-3 Light Bar 708141

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 47.00 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Island UPC: 842639004550 Category: Island Glass: Art Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 47.00 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Island UPC: 842639004550 Category: Island Glass: Art Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

Suppliers

Company
Product
Description
Supplier Links
Island/Pool Table-3 Light Bar - 708141 - Capital Lighting, Inc.
Columbus, OH, USA
Island/Pool Table-3 Light Bar
708141
Island/Pool Table-3 Light Bar 708141
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 47.00 Bulb Qty: 3 Wattage: 100 Finish: Burnished Gold Product Name: Three Light Island UPC: 842639004550 Category: Island Glass: Art Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Chain: 3` Wire: 5`

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 47.00
Bulb
Qty: 3
Wattage: 100
Finish: Burnished Gold
Product Name: Three Light Island
UPC: 842639004550
Category: Island
Glass: Art
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Chain: 3`
Wire: 5`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 708141
Product Name Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details