Capital Lighting, Inc. P7085-09EBWB Sconces-Pocket 707998

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 3 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247137701 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 3 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247137701 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7085-09EBWB Sconces-Pocket - 707998 - Capital Lighting, Inc.
Columbus, OH, USA
P7085-09EBWB Sconces-Pocket
707998
P7085-09EBWB Sconces-Pocket 707998
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.00 Extension: 3 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247137701 Category: Sconces Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.00
Extension: 3
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Brushed Nickel
Product Name: One Light Sconce
UPC: 785247137701
Category: Sconces
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707998
Product Name P7085-09EBWB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details