Capital Lighting, Inc. P7063-20 Sconces-Single Glass 707997

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 2.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Sconce UPC: 785247139477 Category: Sconces Glass: Light Satin Amber Safety Rating: Ccsaus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 2.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Sconce UPC: 785247139477 Category: Sconces Glass: Light Satin Amber Safety Rating: Ccsaus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7063-20 Sconces-Single Glass - 707997 - Capital Lighting, Inc.
Columbus, OH, USA
P7063-20 Sconces-Single Glass
707997
P7063-20 Sconces-Single Glass 707997
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 13.50 Extension: 2.5 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Sconce UPC: 785247139477 Category: Sconces Glass: Light Satin Amber Safety Rating: Ccsaus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 13.50
Extension: 2.5
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Sconce
UPC: 785247139477
Category: Sconces
Glass: Light Satin Amber
Safety Rating: Ccsaus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707997
Product Name P7063-20 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details