Capital Lighting, Inc. P7068-09 Sconces-Pocket 707996

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247139484 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247139484 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7068-09 Sconces-Pocket - 707996 - Capital Lighting, Inc.
Columbus, OH, USA
P7068-09 Sconces-Pocket
707996
P7068-09 Sconces-Pocket 707996
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 785247139484 Category: Sconces Glass: Satin Opal Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Sconce
UPC: 785247139484
Category: Sconces
Glass: Satin Opal
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707996
Product Name P7068-09 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details