Capital Lighting, Inc. P7249-09EBWB Flush Mounts-Drum Shades 707963

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247137718 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247137718 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7249-09EBWB Flush Mounts-Drum Shades - 707963 - Capital Lighting, Inc.
Columbus, OH, USA
P7249-09EBWB Flush Mounts-Drum Shades
707963
P7249-09EBWB Flush Mounts-Drum Shades 707963
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.50 Bulb Type: T9 Qty: 1 Wattage: 22 Finish: Brushed Nickel Product Name: One Light Close To Ceiling UPC: 785247137718 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.50
Bulb
Type: T9
Qty: 1
Wattage: 22
Finish: Brushed Nickel
Product Name: One Light Close To Ceiling
UPC: 785247137718
Category: Close To Ceiling
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707963
Product Name P7249-09EBWB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details