Capital Lighting, Inc. P7252-174EBWB Flush Mounts-Drum Shades 707962

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 6.50 Bulb Type: T9 Qty: 3 Wattage: 32 Finish: Urban Bronze Product Name: Three Light Modular Fluorescent UPC: 785247138395 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 6.50 Bulb Type: T9 Qty: 3 Wattage: 32 Finish: Urban Bronze Product Name: Three Light Modular Fluorescent UPC: 785247138395 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7252-174EBWB Flush Mounts-Drum Shades - 707962 - Capital Lighting, Inc.
Columbus, OH, USA
P7252-174EBWB Flush Mounts-Drum Shades
707962
P7252-174EBWB Flush Mounts-Drum Shades 707962
PRODUCT DETAILS / SPECS Width/Dia: 31.25 Height: 6.50 Bulb Type: T9 Qty: 3 Wattage: 32 Finish: Urban Bronze Product Name: Three Light Modular Fluorescent UPC: 785247138395 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.25
Height: 6.50
Bulb
Type: T9
Qty: 3
Wattage: 32
Finish: Urban Bronze
Product Name: Three Light Modular Fluorescent
UPC: 785247138395
Category: Modular Fluorescent
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707962
Product Name P7252-174EBWB Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details