Capital Lighting, Inc. P7176-33EBWB Sconces-Pocket 707942

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Cobblestone Product Name: One Light Sconce UPC: 785247137817 Category: Sconces Glass: Faux Tiffany Art Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Cobblestone Product Name: One Light Sconce UPC: 785247137817 Category: Sconces Glass: Faux Tiffany Art Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7176-33EBWB Sconces-Pocket - 707942 - Capital Lighting, Inc.
Columbus, OH, USA
P7176-33EBWB Sconces-Pocket
707942
P7176-33EBWB Sconces-Pocket 707942
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Cobblestone Product Name: One Light Sconce UPC: 785247137817 Category: Sconces Glass: Faux Tiffany Art Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Cobblestone
Product Name: One Light Sconce
UPC: 785247137817
Category: Sconces
Glass: Faux Tiffany Art
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707942
Product Name P7176-33EBWB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details