Capital Lighting, Inc. P7171-10STRWB Sconces-Pocket 707941

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Polished Brass Product Name: One Light Sconce UPC: 785247136018 Category: Sconces Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Polished Brass Product Name: One Light Sconce UPC: 785247136018 Category: Sconces Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7171-10STRWB Sconces-Pocket - 707941 - Capital Lighting, Inc.
Columbus, OH, USA
P7171-10STRWB Sconces-Pocket
707941
P7171-10STRWB Sconces-Pocket 707941
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Polished Brass Product Name: One Light Sconce UPC: 785247136018 Category: Sconces Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Polished Brass
Product Name: One Light Sconce
UPC: 785247136018
Category: Sconces
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707941
Product Name P7171-10STRWB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details