Capital Lighting, Inc. P7171-13STRWB Sconces-Pocket 707940

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Steel Product Name: One Light Sconce UPC: 785247136025 Category: Sconces Glass: Satin White Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Steel Product Name: One Light Sconce UPC: 785247136025 Category: Sconces Glass: Satin White Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7171-13STRWB Sconces-Pocket - 707940 - Capital Lighting, Inc.
Columbus, OH, USA
P7171-13STRWB Sconces-Pocket
707940
P7171-13STRWB Sconces-Pocket 707940
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 7.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 26 Finish: Brushed Steel Product Name: One Light Sconce UPC: 785247136025 Category: Sconces Glass: Satin White Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 7.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 26
Finish: Brushed Steel
Product Name: One Light Sconce
UPC: 785247136025
Category: Sconces
Glass: Satin White
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707940
Product Name P7171-13STRWB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details