Capital Lighting, Inc. P7316-33EBWB Flush Mounts-Bowl Style 707931

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: GX24Q1 Qty: 3 Wattage: 13 Finish: Cobblestone Product Name: Three Light Close To Ceiling UPC: 785247133192 Category: Close To Ceiling Glass: Faux Tiffany Art Safety Rating: Ul/Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: GX24Q1 Qty: 3 Wattage: 13 Finish: Cobblestone Product Name: Three Light Close To Ceiling UPC: 785247133192 Category: Close To Ceiling Glass: Faux Tiffany Art Safety Rating: Ul/Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7316-33EBWB Flush Mounts-Bowl Style - 707931 - Capital Lighting, Inc.
Columbus, OH, USA
P7316-33EBWB Flush Mounts-Bowl Style
707931
P7316-33EBWB Flush Mounts-Bowl Style 707931
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 5.50 Bulb Type: GX24Q1 Qty: 3 Wattage: 13 Finish: Cobblestone Product Name: Three Light Close To Ceiling UPC: 785247133192 Category: Close To Ceiling Glass: Faux Tiffany Art Safety Rating: Ul/Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 5.50
Bulb
Type: GX24Q1
Qty: 3
Wattage: 13
Finish: Cobblestone
Product Name: Three Light Close To Ceiling
UPC: 785247133192
Category: Close To Ceiling
Glass: Faux Tiffany Art
Safety Rating: Ul/Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707931
Product Name P7316-33EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details