Capital Lighting, Inc. P7327-10EBWB Semi-Flush Mts.-Bowl Style 707918

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: GX24Q1 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Close To Ceiling UPC: 785247133338 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: GX24Q1 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Close To Ceiling UPC: 785247133338 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7327-10EBWB Semi-Flush Mts.-Bowl Style - 707918 - Capital Lighting, Inc.
Columbus, OH, USA
P7327-10EBWB Semi-Flush Mts.-Bowl Style
707918
P7327-10EBWB Semi-Flush Mts.-Bowl Style 707918
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 10.00 Bulb Type: GX24Q1 Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Close To Ceiling UPC: 785247133338 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 10.00
Bulb
Type: GX24Q1
Qty: 2
Wattage: 13
Finish: Polished Brass
Product Name: Two Light Close To Ceiling
UPC: 785247133338
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707918
Product Name P7327-10EBWB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details