Capital Lighting, Inc. P7324-10EBWB Flush Mounts-Bowl Style 707916

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: G24Q Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Close To Ceiling UPC: 785247133260 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: G24Q Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Close To Ceiling UPC: 785247133260 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7324-10EBWB Flush Mounts-Bowl Style - 707916 - Capital Lighting, Inc.
Columbus, OH, USA
P7324-10EBWB Flush Mounts-Bowl Style
707916
P7324-10EBWB Flush Mounts-Bowl Style 707916
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Bulb Type: G24Q Qty: 2 Wattage: 13 Finish: Polished Brass Product Name: Two Light Close To Ceiling UPC: 785247133260 Category: Close To Ceiling Glass: Satin White Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 4.00
Bulb
Type: G24Q
Qty: 2
Wattage: 13
Finish: Polished Brass
Product Name: Two Light Close To Ceiling
UPC: 785247133260
Category: Close To Ceiling
Glass: Satin White
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 707916
Product Name P7324-10EBWB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details