Capital Lighting, Inc. 22211 Semi-Flush Mts.-Bowl Style 706950

Description
PRODUCT DETAILS / SPECS Height: 19.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tuscan Crackle Weight: 11.2 Product Name: Two Light Semi Flush Mount UPC: 792977222119 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Height: 19.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tuscan Crackle Weight: 11.2 Product Name: Two Light Semi Flush Mount UPC: 792977222119 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22211 Semi-Flush Mts.-Bowl Style - 706950 - Capital Lighting, Inc.
Columbus, OH, USA
22211 Semi-Flush Mts.-Bowl Style
706950
22211 Semi-Flush Mts.-Bowl Style 706950
PRODUCT DETAILS / SPECS Height: 19.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Tuscan Crackle Weight: 11.2 Product Name: Two Light Semi Flush Mount UPC: 792977222119 Category: Lighting Fixtures Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Height: 19.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Tuscan Crackle
Weight: 11.2
Product Name: Two Light Semi Flush Mount
UPC: 792977222119
Category: Lighting Fixtures
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706950
Product Name 22211 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details