Capital Lighting, Inc. 21048 Large Chandeliers-Glass Shade 706738

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Spice Weight: 118 Product Name: 12 Light Chandelier UPC: 792977210482 Category: Lighting Fixtures Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Spice Weight: 118 Product Name: 12 Light Chandelier UPC: 792977210482 Category: Lighting Fixtures Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21048 Large Chandeliers-Glass Shade - 706738 - Capital Lighting, Inc.
Columbus, OH, USA
21048 Large Chandeliers-Glass Shade
706738
21048 Large Chandeliers-Glass Shade 706738
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 48.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Spice Weight: 118 Product Name: 12 Light Chandelier UPC: 792977210482 Category: Lighting Fixtures Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 48.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Spice
Weight: 118
Product Name: 12 Light Chandelier
UPC: 792977210482
Category: Lighting Fixtures
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706738
Product Name 21048 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details