Capital Lighting, Inc. 21004 Mid. Chandeliers-Candle 706736

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Weight: 27 Product Name: Three Light Chandelier UPC: 792977210048 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Weight: 27 Product Name: Three Light Chandelier UPC: 792977210048 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21004 Mid. Chandeliers-Candle - 706736 - Capital Lighting, Inc.
Columbus, OH, USA
21004 Mid. Chandeliers-Candle
706736
21004 Mid. Chandeliers-Candle 706736
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 34.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Golden Bronze Weight: 27 Product Name: Three Light Chandelier UPC: 792977210048 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Golden Bronze
Weight: 27
Product Name: Three Light Chandelier
UPC: 792977210048
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 706736
Product Name 21004 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details